Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393249-3 |
Button Color | White with Red Rate Marking, Red Trip Band |
---|---|
Panel Cutout | .44 – .45 (Diameter)in |
Circuit Function | Series Trip |
Earthing Switch | Without |
Trip Time at 200% | 6 – 30seconds |
Pole Configuration | 1 |
Voltage Rating DC | 50VDC |
Current Rating | 15A |
Interrupt Capacity | 2000A @ 50VDC or 1000A @ 250VAC |
Voltage Rating AC | 250VAC |
Mounting Hardware Packaging | Bulk Unassembled |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Bushing | 7/16 x .5 [12.7mm] Long |
Mounting Type | Panel Mount |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W58-XB1A4B-15=W58 | Sager |
Where can I find additional details, specifications and documents for a 2-1393249-3?
Additional datasheets, footprints and schematics for 2-1393249-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393249-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393249-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393249-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393249-3 fall under?
The 2-1393249-3 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1393249-3 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393249-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393249-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393249-3 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1393249-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393249-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393249-3?
You can fill out our help required form which you can use to request a quote for 2-1393249-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.