Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393249-2 |
Prices starting from US$4.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.02 |
87
|
Buy Now | |
Heilind Electronics | US$5.67 |
3,537
|
Buy Now | |
Distrelec | US$6.40 |
2,275
|
Buy Now | |
Heilind Electronics Asia | US$5.67 |
1,179
|
Buy Now | |
Transfer Multisort Elektronik | US$8.44 |
52
|
Buy Now | |
Newark Electronics | US$6.79 |
-
|
Buy Now | |
Future Electronics | US$4.40 |
-
|
Buy Now | |
Avnet America | US$4.02 |
-
|
Buy Now | |
element14 | US$10.49 |
-
|
Buy Now | |
Avnet Asia | US$5.12 |
-
|
Buy Now | |
TTI Europe | US$4.66 |
-
|
Buy Now | |
Sager | US$4.40 |
-
|
Buy Now |
Button Color | White with Red Rate Marking, Red Trip Band |
---|---|
Panel Cutout | .44 – .45 (Diameter)in |
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 6 – 30seconds |
Pole Configuration | 1 |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 50VDC |
Interrupt Capacity | 2000A @ 50VDC or 1000A @ 250VAC |
Current Rating | 8A |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Type | Panel Mount |
Mounting Bushing | 7/16 x .5 [12.7mm] Long |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W58-XB1A4A-8=W58 | Heilind Electronics |
TE Connectivity W58-XB1A4A-8 W58 Thermal Circuit Breaker | Distrelec |
THERMAL CKT BREAKER, 1P, 8A/250V, PANEL | Farnell |
Circuit breaker | Transfer Multisort Elektronik |
Thermal Ckt Breaker, 1P, 8A/250V, Panel Rohs Compliant: Yes |Potter&brumfield Te Connectivity 2-1393249-2 | Newark Electronics |
W58 Series 8 A 250 VAC 1 Pole Push to Reset Only Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 8A 250VAC/50VDC | Avnet America |
W58-XB1A4A-8 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers 8A PUSH TO RESET QC | Sager |
Where can I find additional details, specifications and documents for a 2-1393249-2?
Additional datasheets, footprints and schematics for 2-1393249-2 are listed on our Part Details page. You can also find images and similar parts to 2-1393249-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393249-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393249-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393249-2 fall under?
The 2-1393249-2 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1393249-2 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393249-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393249-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393249-2 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2-1393249-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393249-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1393249-2?
You can fill out our help required form which you can use to request a quote for 2-1393249-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.