2-1393240-9 Part Information

Details for 2-1393240-9 by TE Connectivity

Relays, Contactors & Switches>Relays>Power Relays

Featured Distributor

Future Electronics
Future Electronics

213932409

Buy Now
Pricing
BreakPrice
15.6500
105.4900
255.4200
505.3700
1255.3100
Stock Information
Available in stock: 0
Additional stock arrives in: 50 weeks
Details
Manufacturer: TE CONNECTIVITY

Part Downloads

Part Specifications

Product Weight 14g, .494oz
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Material AgSnO2
Contact Number of Poles 1
Contact Arrangement 1 Form A (NO)
Contact Current Rating (Max) 16A
Terminal Type PCB-THT, Plug-In
Contact Current Class 16A, 10 – 20A
Product Width .5in, 12.7mm
Insulation Clearance Between Contact & Coil 10mm, .394in
Product Length 29mm, 1.142in
Insulation Clearance Class 8mm
Length Class (Mechanical) 25 – 30mm
Height Class (Mechanical) 15 – 16mm
Product Height .618in, 15.7mm
Width Class (Mechanical) 12 – 16mm
Coil Resistance 886Ω
Contact Limiting Continuous Current 16A
Insulation Creepage Between Contact & Coil 10mm, .394in
Coil Magnetic System Bistable, 2 Coils, Polarized
Contact Limiting Short-Time Current 16A
Coil Special Features UL Coil Insulation Class F
Coil Power Rating DC 650mW
Insulation Creepage Class 8mm
Contact Limiting Making Current 30A
Contact Voltage Rating 250VAC
Contact Limiting Breaking Current 16A
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Voltage Rating 24VDC
Contact Switching Voltage (Max) 400VAC
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Relay Mounting Type Printed Circuit Board
実装方法 Tube, Box & Tube
Packaging Method Box & Tube, Tube
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Ambient Temperature Class 70 – 85°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Aliases: RT33LF24
Product Code: D773
Global Product Line: G60
GPL Description: Industrial

Alternative Part Descriptions

  • RT33LF24 | Newark Electronics
  • Electromechanical Relay SPST-NO 16A 24VDC 886Ohm Through Hole | Avnet America
  • Electromechanical Relay SPST-NO 16A 24VDC 886Ohm Through Hole | Avnet Europe
  • RT33LF24 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils, Polarized Coil Power Rating Class: 600 – 800 mW Coil Power Rating DC: 650 mW Coil Resistance: 886 Ω Standard Bistable, 2 Coils, Polarized 600 – 800 mW 650 mW | Power Relay | Part Number: 2-1393240-9 | Internal Number: 2-1393240-9 | Alias Number: RT33LF24 | TE Connectivity | TE Store
  • 24 V 250 Vac 16 A 650 mW SPST Power PCB Relay | Future Electronics
  • RT1 POWER PCB RELAY | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1393240-9?

Additional datasheets, footprints and schematics for 2-1393240-9 are listed in our Part Details tab. You can also find the 2-1393240-9 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1393240-9 in the Pricing & Inventory tab next to part details. You can view 2-1393240-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1393240-9 fall under?

The 2-1393240-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1393240-9 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393240-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1393240-9 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2-1393240-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and Future Electronics have stock available or on a lead time for 2-1393240-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1393240-9 often in real-time on the comparison pages.

What if I can't find stock of 2-1393240-9?

You can fill out our help required form which you can use to request a quote for 2-1393240-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2-1393240-9

Loading...
Loading Results for 2-1393240-9
We use cookies to improve your experience. See our privacy policy.
Okay