2-1393240-7 Relays by TE Connectivity

RT33LA12

Status: Active
Series: -
RoHS: Unknown
Aliases: RT33LA12
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.37

Distributor Stock
Logo for RS
RS
from US$4.59
212
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.37
176,080
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$5.55
30,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.27
24,722
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.28
24,722
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.35
24,722
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.14
19,780
in stock
Buy Now
Logo for TE Store
TE Store
from US$11.36
2,451
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$4.29
2,189
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$4.29
729
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.88
-
Buy Now
Logo for element14
element14
from US$5.32
-
Buy Now
Logo for Boersig
Boersig
from US$4.39
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.41
-
Buy Now
Logo for Sager
Sager
from US$4.81
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 14g, .494oz
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Material AgSnO2
Contact Number of Poles 1
Contact Arrangement 1 Form A (NO)
Contact Current Rating (Max) 16A
Terminal Type PCB-THT, Plug-In
Contact Current Class 16A, 10 – 20A
Product Width .5in, 12.7mm
Insulation Clearance Between Contact & Coil 10mm, .394in
Product Height .618in, 15.7mm
Insulation Clearance Class 8mm
Length Class (Mechanical) 25 – 30mm
Height Class (Mechanical) 15 – 16mm
Product Length 29mm, 1.142in
Width Class (Mechanical) 12 – 16mm
Insulation Creepage Between Contact & Coil 10mm, .394in
Insulation Initial Dielectric Between Coil & Contact Class 4000 – 5000V
Contact Limiting Breaking Current 16A
Coil Special Features UL Coil Insulation Class F, Magnetic Latching
Contact Voltage Rating 250VAC
Insulation Creepage Class 8mm
Coil Resistance 360Ω
Coil Power Rating DC 400mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Magnetic System Bistable, 1 Coil, Polarized
Coil Power Rating Class 300 – 400mW
Coil Voltage Rating 12VDC
Contact Switching Voltage (Max) 400VAC
Contact Limiting Making Current 30A
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Contact Limiting Continuous Current 16A
Relay Mounting Type Socket, Printed Circuit Board
Packaging Method Tube, Carton
実装方法 Tube, Carton
Power Relay Type Standard
Environmental Ambient Temperature (Max) 185°F, 85°C
Environmental Category of Protection RTII

Alternative Descriptions

RT1 Series SPST 16 A 12 V PC Pin Power PCB Inrush Relay | Future Electronics
General Purpose Relays Spst-No 16A 12Vdc Inrush |Amp Te Connectivity 2-1393240-7 | Newark Electronics
General Purpose Relays SPST-NO 16A 12VDC INRUSH | Rapid Electronics
POWER - GENERAL PURPOSE RELAYS | Farnell
RT33LA12 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil, Polarized Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 1 Coil, Polarized 400 mW 360 Ω | Power Relay | Part Number: 2-1393240-7 | Internal Number: 2-1393240-7 | Alias Number: RT33LA12 | TE Connectivity | TE Store
PCB POWER RELAY,16A,SCHRACK RT33LA12 | Heilind Electronics
Power Relay,SPST,12Vdc coil,16A,Latch | RS
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America
PCB POWER RELAY,16A, SCHRACK RT33LA12 | TE Connectivity 2-1393240-7 | RS Americas
POWER RELAY 12V 16A 1NO THT | TTI Europe
General Purpose Relays SPST-NO 16A 12VDC INRUSH PWR RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1393240-7?

Additional datasheets, footprints and schematics for 2-1393240-7 are listed on our Part Details page. You can also find images and similar parts to 2-1393240-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1393240-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393240-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1393240-7 fall under?

The 2-1393240-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1393240-7 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393240-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1393240-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1393240-7 have stock available?

Authorised distributors including Future Electronics, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-1393240-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1393240-7 often in real-time on the comparison pages.

What if I can't find stock of 2-1393240-7?

You can fill out our help required form which you can use to request a quote for 2-1393240-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay