Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393240-3 |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.04
|
118
in stock
|
Buy Now | |
TTI Europe
from US$2.20
|
66,500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.05
|
1,895
in stock
|
Buy Now | |
element14
from US$3.66
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.73
|
429
in stock
|
Buy Now | |
Schukat Electronic
from US$1.81
|
370
in stock
|
Buy Now | |
Chip One Stop
from US$4.53
|
120
in stock
|
Buy Now | |
Conrad
from US$6.53
|
69
in stock
|
Buy Now | |
Distrelec
from US$8.56
|
61
in stock
|
Buy Now | |
Avnet Abacus
-
|
49,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
-
|
Buy Now | |
Future Electronics
from US$3.74
|
-
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now | |
Boersig
from US$3.28
|
-
|
Buy Now | |
Sager
from US$3.56
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Making Current | 30A |
Coil Resistance | 360Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 400mW |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Continuous Current | 16A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
TE Connectivity RT33K012 SPST-NO PCB Relay 12VDC 16A | Rapid Electronics |
RELAY, MONOSTABLE, SPST, 12VDC, 16A, THT | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay SPST 16A (80A) 12V AgNi | Schukat Electronic |
Relay Power 16A 12VDC PCB THT | RS |
Applications: Lamp control, building information. | Conrad |
TE Connectivity - Schrack PCB Power Relay RT 1NO 16A DC 12V 360Ohm | Distrelec |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet Abacus |
Power Relay, Spst-No, 12Vdc, 16A, Th | Newark Electronics |
RY Series SPST(No) 16 A 12 VDC Through Hole Monostable Power Relay | Future Electronics |
General Purpose Relays SPST-NO 1 N/O 12vdc | Sager |
Where can I find additional details, specifications and documents for a 2-1393240-3?
Additional datasheets, footprints and schematics for 2-1393240-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393240-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393240-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393240-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393240-3 fall under?
The 2-1393240-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393240-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393240-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393240-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393240-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, element14, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 2-1393240-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393240-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393240-3?
You can fill out our help required form which you can use to request a quote for 2-1393240-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.