Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393238-9 |
Case Color | Orange |
---|---|
Product Weight | 13g |
Output Switching | Random |
Terminal Type | PCB-THT |
Contact Plating Material | Silver Nickel |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A |
Contact Special Features | Single Contact |
Contact Number of Poles | 1 |
Switch Arrangement | (2) x 1 Form C |
Contact Current Rating (Max) | 12A |
Contact Material | AgNi90/10 |
Product Height | 15.7mm |
Height Class (Mechanical) | 15 – 16mm |
Dimensions (L x W x H) (Approximate) | 29 x 12.7 x 15.7mm |
Insulation Clearance Between Contact & Coil | 8mm |
Product Width | 12.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Base Dimensions | 29 x 12.7mm |
Product Length | 29mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Initial Dielectric Between Coil & Contact Class | 5000V |
Contact Switching Voltage (Max) | 400VAC, 300VDC |
Contact Limiting Making Current | 12A |
Contact Limiting Continuous Current | 12A |
Input Voltage | 5VDC |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 12A |
Coil Power Rating | .4W |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Coil Resistance | 62Ω |
Coil Voltage Rating | 5VDC |
Insulation Creepage Between Contact & Coil | 8mm |
Coil Power Rating DC | 400mW |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Switching Load (Min) | 100mA @ 12V |
Input Voltage Typical | 5VDC |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Current | .008A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Limiting Short-Time Current | 12A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Environmental Ambient Temperature Class | -40 – 85°C°C |
Environmental Ambient Temperature (Max) | 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTIII |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1393238-9?
Additional datasheets, footprints and schematics for 2-1393238-9 are listed on our Part Details page. You can also find images and similar parts to 2-1393238-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393238-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393238-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393238-9 fall under?
The 2-1393238-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393238-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393238-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393238-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393238-9 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2-1393238-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393238-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1393238-9?
You can fill out our help required form which you can use to request a quote for 2-1393238-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.