Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393237-8 |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.32
|
1,940
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
4,300
in stock
|
Buy Now | |
element14
from US$3.40
|
1,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.52
|
324
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$4.24
|
-
|
Buy Now | |
TTI Europe
from US$2.07
|
-
|
Buy Now | |
Sager
from US$3.15
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Resistance | 360Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
RT2 Series 8 A DPDT 12 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
Power Relay, Dpdt, 12Vdc, 8A, Tht Rohs Compliant: Yes |Potter&brumfield Te Connectivity 2-1393237-8 | Newark Electronics |
POWER RELAY, DPDT, 12VDC, 8A, THT | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay DPDT 8A 12VDC 360Ohm Through Hole | Avnet Abacus |
TE Connectivity PCB Power Relay RT2 2CO 8A DC 12V 360Ohm | Distrelec |
RT2 POWER PCB RELAY | TTI Europe |
General Purpose Relays DPDT 12VDC 8A PCB | Sager |
Where can I find additional details, specifications and documents for a 2-1393237-8?
Additional datasheets, footprints and schematics for 2-1393237-8 are listed on our Part Details page. You can also find images and similar parts to 2-1393237-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393237-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393237-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393237-8 fall under?
The 2-1393237-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393237-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393237-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393237-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393237-8 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for 2-1393237-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393237-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1393237-8?
You can fill out our help required form which you can use to request a quote for 2-1393237-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.