Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1393236-5,
V23092-A1024-A302 |
Prices starting from US$3.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.90
|
499
in stock
|
Buy Now | |
TTI Europe
from US$3.77
|
35,520
in stock
|
Buy Now | |
Rapid Electronics
from US$6.32
|
1,720
in stock
|
Buy Now | |
element14
from US$9.26
|
1,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.88
|
380
in stock
|
Buy Now | |
Conrad
from US$10.65
|
39
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$5.31
|
-
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
Boersig
from US$4.81
|
-
|
Buy Now | |
Distrelec
from US$7.52
|
-
|
Buy Now | |
Sager
from US$5.05
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .2116oz, 6g |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgSnO2 |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 6A |
Contact Plating Material | Gold |
Length Class (Mechanical) | 25 – 30mm |
Product Width | 5mm, .197in |
Width Class (Mechanical) | 0 – 6mm |
Product Length | 28mm |
Contact Limiting Breaking Current | 6A |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 6A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 250VAC |
Contact Switching Load (Min) | 100mA @ 12V |
Coil Resistance | 3390Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 170mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
POWER RELAY 24V 6A 1NO THT | TTI Europe |
General Purpose Relays SPST-NO 1 N/O 24vdc | Rapid Electronics |
RELAY, SPST-NO, 250VAC, 6A | element14 |
V23092A1024A302,SNR-RELAY,24VD | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Additional technical information: Type of relay mounting: PCBsealing class: RTIIIinsulation creep current class (mm): 5.5 – 8insulation probe functions: Tracking index of relay lower section PTI250contact cut-off current (A): 6contact coating material: Goldcontact switch-on current (A): 10contact limit current (A): 10contact limit current (A): 6contact numbers of poles: 1magnet system: Monostable, DC | Conrad |
Electromechanical Relay SPST-NO 10A 24VDC 3.39KOhm Through Hole | Avnet Abacus |
TE Connectivity - Schrack PCB Power Relay SNR 1NO 6A DC 24V 3.39kOhm | Distrelec |
Where can I find additional details, specifications and documents for a 2-1393236-5?
Additional datasheets, footprints and schematics for 2-1393236-5 are listed on our Part Details page. You can also find images and similar parts to 2-1393236-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393236-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393236-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393236-5 fall under?
The 2-1393236-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393236-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393236-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393236-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393236-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for 2-1393236-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393236-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1393236-5?
You can fill out our help required form which you can use to request a quote for 2-1393236-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.