Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1393236-1,
V23092-A1024-A201 |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.20
|
6
in stock
|
Buy Now | |
TTI Europe
from US$2.70
|
22,880
in stock
|
Buy Now | |
Schukat Electronic
from US$2.82
|
1,005
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.72
|
639
in stock
|
Buy Now | |
element14
from US$6.51
|
372
in stock
|
Buy Now | |
Rapid Electronics
from US$7.24
|
48
in stock
|
Buy Now | |
RS
from US$7.70
|
20
in stock
|
Buy Now | |
Future Electronics
from US$4.95
|
-
|
Buy Now | |
Avnet America
from US$5.36
|
-
|
Buy Now | |
Avnet Asia
from US$5.82
|
-
|
Buy Now | |
Boersig
from US$7.52
|
-
|
Buy Now | |
Sager
from US$5.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 6g, .2116oz |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 6A |
Contact Current Class | 5 – 10A, 16A |
Contact Material | AgSnO2 |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Plating Material | Gold |
Width Class (Mechanical) | 0 – 6mm |
Product Width | 5mm, .197in |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 28mm |
Contact Limiting Breaking Current | 6A |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 6A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 250VAC |
Contact Switching Load (Min) | 100mA @ 12V |
Coil Resistance | 3390Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 170mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
POWER RELAY SPDT 6A 24VDC 1CO | TTI Europe |
SNR-Relay SPDT 6A 24V 3390R Au | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SPDT, 24VDC, 6A, TH | element14 |
General Purpose Relays RELAY SPDT 6A 24VDC | Rapid Electronics |
Thermal Circuit Breaker 1 Pole SNR-V2309 | RS |
TE Connectivity - Schrack PCB Power Relay SNR 1CO 6A DC 24V 3.39kOhm | Distrelec |
Electromechanical Relay SPDT 10A 24VDC 3.39KOhm Through Hole | Avnet America |
V23092A1024A201 | Boersig |
Where can I find additional details, specifications and documents for a 2-1393236-1?
Additional datasheets, footprints and schematics for 2-1393236-1 are listed on our Part Details page. You can also find images and similar parts to 2-1393236-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393236-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393236-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393236-1 fall under?
The 2-1393236-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393236-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393236-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393236-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393236-1 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Transfer Multisort Elektronik, element14 and Rapid Electronics have stock available or on a lead time for 2-1393236-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393236-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1393236-1?
You can fill out our help required form which you can use to request a quote for 2-1393236-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.