Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.80
|
No stock
|
Buy Now | |
TTI Europe
from US$2.06
|
25,260
in stock
|
Buy Now | |
Schukat Electronic
from US$1.99
|
680
in stock
|
Buy Now | |
RS
from US$3.51
|
498
in stock
|
Buy Now | |
Distrelec
from US$5.16
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.26
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$6.30
|
-
|
Buy Now | |
Future Electronics
from US$3.79
|
-
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
RS Americas
from US$6.89
|
-
|
Buy Now | |
Boersig
from US$3.49
|
-
|
Buy Now | |
Sager
from US$3.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.35kohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 25.5mm |
External Width | 12.6mm |
Nom Operating Power | 245mW |
Relay Type | Power |
POWER RELAY 24V 8A 1CO THT | TTI Europe |
Relay SPDT 8A 24V 2350R | Schukat Electronic |
GP RELAY Power Non Latching SPDT 24 VDC | RS |
TE Connectivity - Schrack PCB Power Relay RY 1CO 8A DC 24V 2.35kOhm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays Spdt 8A 24Vdc Gen Purpose |Amp Te Connectivity 2-1393225-9 | Newark Electronics |
RYII Series 1 Form C 24 VDC Through hole General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPDT 8A 24VDC 2.35KOhm Through Hole | Avnet America |
Circular Connector, RY612024 | TE Connectivity 2-1393225-9 | RS Americas |
RY612024 | Boersig |
General Purpose Relays SPDT 8A 24VDC GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 2-1393225-9?
Additional datasheets, footprints and schematics for 2-1393225-9 are listed on our Part Details page. You can also find images and similar parts to 2-1393225-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393225-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393225-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393225-9 fall under?
The 2-1393225-9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393225-9 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393225-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393225-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393225-9 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 2-1393225-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393225-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1393225-9?
You can fill out our help required form which you can use to request a quote for 2-1393225-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.