Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393222-0 |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.38
|
299
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
2,922
in stock
|
Buy Now | |
TTI Europe
from US$1.61
|
2,400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.59
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
1,471
in stock
|
Buy Now | |
Schukat Electronic
from US$1.69
|
920
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.59
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
280
in stock
|
Buy Now | |
Farnell
from US$3.80
|
240
in stock
|
Buy Now | |
RS
from US$3.23
|
98
in stock
|
Buy Now | |
Conrad
from US$4.66
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,700
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
Boersig
from US$2.25
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now |
Product Weight | .388oz, 11g |
---|---|
Contact Material | AgSnO2 |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 5 – 10A, 16A |
Product Width | 10mm, .394in |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 8 – 10mm |
Product Length | 28.6mm |
Contact Limiting Breaking Current | 8A |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Switching Load (Min) | 100mA @ 12V |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 200 – 300mW |
Coil Power Rating DC | 221mW |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class A |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 652Ω |
Coil Voltage Rating | 12VDC |
Contact Limiting Continuous Current | 8A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube |
Packaging Method | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
POWER RELAY 12V 8A 1NO THT | TTI Europe |
V23061A1005A302=MINISTARK | Heilind Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay SPST 8A 12V 652R | Schukat Electronic |
TE Connectivity - Schrack PCB Power Relay V23061 1NO 8A DC 12V 652Ohm | Distrelec |
General Purpose Relays Spst-No 1 N/O 12Vdc |Amp Te Connectivity 2-1393222-0 | Newark Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
V23061A1005A302,MSR-RELAY,12VD | RS |
Additional technical information: Type of relay mounting: PCBsealing class: RTIIIinsulation creep current class (mm): 5.5 – 8contact cut-off current (A): 8contact switch-on current (A): 10contact limit current (A): 8contact limit current (A): 8contact numbers of the poles: 1magnet system: Monostable, DC | Conrad |
Electromechanical Relay SPST-NO 15A 12VDC 652Ohm Through Hole | Avnet Abacus |
Shrack, V23061A1005A302,MSR-RELAY,12VD | TE Connectivity 2-1393222-0 | RS Americas |
General Purpose Relays SPST-NO 1 N/O 12vdc | Sager |
Where can I find additional details, specifications and documents for a 2-1393222-0?
Additional datasheets, footprints and schematics for 2-1393222-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393222-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393222-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393222-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393222-0 fall under?
The 2-1393222-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393222-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393222-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393222-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393222-0 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Heilind Electronics, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 2-1393222-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393222-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1393222-0?
You can fill out our help required form which you can use to request a quote for 2-1393222-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.