Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE514024 |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.41
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
4,325
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
4,325
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
4,325
in stock
|
Buy Now | |
Distrelec
from US$2.29
|
4,325
in stock
|
Buy Now | |
Farnell
from US$3.83
|
3,475
in stock
|
Buy Now | |
TE Store
from US$6.35
|
1,419
in stock
|
Buy Now | |
TTI Europe
from US$1.99
|
1,375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.01
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
element14
from US$2.86
|
-
|
Buy Now | |
Avnet Asia
from US$2.75
|
-
|
Buy Now | |
Boersig
from US$2.54
|
-
|
Buy Now | |
Sager
from US$2.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Class | 16A, 5 – 10A |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Voltage Rating | 250VAC |
Coil Resistance | 2725Ω |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 211mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Carton |
Packaging Method | Box & Tube, Carton |
Power Relay Type | Standard |
General Purpose Relays Pe514024 Rohs Compliant: Yes |Schrack Te Connectivity 2-1393219-2 | Newark Electronics |
General Purpose Relays PE514024 | Rapid Electronics |
TE Connectivity - AMP Power Relay PE514024 | Distrelec |
POWER RELAY, SPDT, 24VDC, TH | Farnell |
PE514024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 211 mW Coil Resistance: 2725 Ω Coil Voltage Rating: 24 VDC Standard Monostable, DC 211 mW 2725 Ω | Power Relay | Part Number: 2-1393219-2 | Internal Number: 2-1393219-2 | Alias Number: PE514024 | TE Connectivity | TE Store |
POWER RELAY 24V 5A 1CO THT | TTI Europe |
Relay,miniature,PCB,SPDT,5A,24Vdc coil | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay SPDT 5A 24VDC 2.725KOhm Thru-Hole | Avnet America |
Power Relay, SPDT, 24 VDC, 5 A, PE Series, Through Hole, Non Latching | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1393219-2?
Additional datasheets, footprints and schematics for 2-1393219-2 are listed on our Part Details page. You can also find images and similar parts to 2-1393219-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393219-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393219-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393219-2 fall under?
The 2-1393219-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393219-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393219-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393219-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393219-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1393219-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393219-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1393219-2?
You can fill out our help required form which you can use to request a quote for 2-1393219-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.