Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE514012 |
Prices starting from US$1.82
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.16 |
206
|
Buy Now | |
TTI Europe | US$1.82 |
105,250
|
Buy Now | |
TE Store | US$6.35 |
11,622
|
Buy Now | |
Heilind Electronics | US$2.93 |
1,725
|
Buy Now | |
Heilind Electronics Asia | US$2.93 |
575
|
Buy Now | |
Newark Electronics | US$2.95 |
380
|
Buy Now | |
Distrelec | US$3.19 |
375
|
Buy Now | |
Transfer Multisort Elektronik | US$2.30 |
290
|
Buy Now | |
Future Electronics | US$2.69 |
-
|
Buy Now | |
Avnet America | US$2.34 |
-
|
Buy Now | |
RS Americas | US$4.29 |
-
|
Buy Now | |
Boersig | US$2.56 |
-
|
Buy Now | |
Sager | US$2.55 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Contact Current Class | 16A, 5 – 10A |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 200 – 300mW |
Coil Resistance | 685Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 210mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Carton |
Packaging Method | Box & Tube, Carton |
Power Relay Type | Standard |
POWER RELAY 12V 5A 1CO THT | TTI Europe |
PE514012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 210 mW Coil Resistance: 685 Ω Coil Voltage Rating: 12 VDC Standard Monostable, DC 210 mW 685 Ω | Power Relay | Part Number: 2-1393219-0 | Internal Number: 2-1393219-0 | Alias Number: PE514012 | TE Connectivity | TE Store |
PE514012 | Heilind Electronics |
Power Relay, Spdt, 5A, 250V, Pcb Rohs Compliant: Yes |Schrack Te Connectivity 2-1393219-0 | Newark Electronics |
TE Connectivity - AMP Power Relay PE514012 | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay,miniature,PCB,SPDT,5A,12Vdc coil | RS |
General Purpose Relays PE514012 | Future Electronics |
Shrack, Relay, miniature, PCB, SPDT,5A,12Vdc coil | TE Connectivity 2-1393219-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1393219-0?
Additional datasheets, footprints and schematics for 2-1393219-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393219-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393219-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393219-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393219-0 fall under?
The 2-1393219-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393219-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393219-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393219-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393219-0 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-1393219-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393219-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1393219-0?
You can fill out our help required form which you can use to request a quote for 2-1393219-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.