Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393217-5 |
Product Weight | 6g, .2116oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Plating Material | Gold |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgNi0.15 |
Contact Current Rating (Max) | 6A |
Product Width | 10mm, .394in |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | .787in, 20mm |
Length Class (Mechanical) | 16 – 20mm |
Height Class (Mechanical) | 10 – 11mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Product Height | .417in, 10.6mm |
Width Class (Mechanical) | 8 – 10mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 6A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Resistance | 10000MΩ |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Resistance | 11520Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 200mW |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Re032048 |Amp Te Connectivity 2-1393217-5 | Newark Electronics |
Electromechanical Relay SPST-NO 15A 48VDC 11.52KOhm Through Hole | Avnet America |
General Purpose Relays SPST-NO 6Amps 48VDC | Sager |
Where can I find additional details, specifications and documents for a 2-1393217-5?
Additional datasheets, footprints and schematics for 2-1393217-5 are listed on our Part Details page. You can also find images and similar parts to 2-1393217-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393217-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393217-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393217-5 fall under?
The 2-1393217-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393217-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393217-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393217-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393217-5 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 2-1393217-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393217-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1393217-5?
You can fill out our help required form which you can use to request a quote for 2-1393217-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.