2-1393217-2 Relays by TE Connectivity

RE032012

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1393217-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.82

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.75
3,808
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.82
47
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.77
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 6g, .2116oz
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Plating Material Gold
Contact Current Class 5 – 10A, 16A
Contact Number of Poles 1
Terminal Type PCB-THT
Contact Arrangement 1 Form A (NO)
Contact Material AgNi0.15
Contact Current Rating (Max) 6A
Product Width 10mm, .394in
Insulation Clearance Class 2.5 – 4mm
Product Length .787in, 20mm
Length Class (Mechanical) 16 – 20mm
Height Class (Mechanical) 10 – 11mm
Insulation Clearance Between Contact & Coil .157in, 4mm
Product Height .417in, 10.6mm
Width Class (Mechanical) 8 – 10mm
Contact Limiting Continuous Current 6A
Contact Limiting Breaking Current 6A
Insulation Creepage Between Contact & Coil 4mm, .157in
Coil Power Rating Class 150 – 200mW
Contact Limiting Short-Time Current 6A
Coil Special Features UL Coil Insulation Class F
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Insulation Initial Resistance 10000MΩ
Contact Voltage Rating 250VAC
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Coil Resistance 720Ω
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Limiting Making Current 30A
Coil Magnetic System Monostable, DC
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 12VDC
Coil Power Rating DC 200mW
Insulation Creepage Class 3 – 5.5mm
Relay Mounting Type Printed Circuit Board
Packaging Method Tube, Box & Tube
実装方法 Tube, Box & Tube
Power Relay Type Standard
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTIII

Alternative Descriptions

General Purpose Relays 6A 12V PCB MINI RESERIES | Rapid Electronics
Relay SPST-NO 6A 12V 720R AgNi gold plat | Schukat Electronic
Electromechanical Relay SPST-NO 15A 12VDC 720Ohm Through Hole | Avnet America
Re032012 |Amp Te Connectivity 2-1393217-2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1393217-2?

Additional datasheets, footprints and schematics for 2-1393217-2 are listed on our Part Details page. You can also find images and similar parts to 2-1393217-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1393217-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393217-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1393217-2 fall under?

The 2-1393217-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1393217-2 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393217-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1393217-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1393217-2 have stock available?

Authorised distributors including Rapid Electronics, Schukat Electronic, Avnet America, Newark Electronics and Boersig have stock available or on a lead time for 2-1393217-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1393217-2 often in real-time on the comparison pages.

What if I can't find stock of 2-1393217-2?

You can fill out our help required form which you can use to request a quote for 2-1393217-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay