2-1393217-0 Relays by TE Connectivity

RE032006

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1393217-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.20

Distributor Stock
Logo for Farnell
Farnell
from US$2.36
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.51
25
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.79
25
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$6.82
25
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.20
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 6g, .2116oz
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Plating Material Gold
Contact Arrangement 1 Form A (NO)
Contact Number of Poles 1
Terminal Type PCB-THT
Contact Current Class 16A, 5 – 10A
Contact Current Rating (Max) 6A
Contact Material AgNi0.15
Width Class (Mechanical) 8 – 10mm
Height Class (Mechanical) 10 – 11mm
Product Height 10.6mm, .417in
Product Length .787in, 20mm
Length Class (Mechanical) 16 – 20mm
Insulation Clearance Between Contact & Coil .157in, 4mm
Product Width .394in, 10mm
Insulation Clearance Class 2.5 – 4mm
Contact Limiting Continuous Current 6A
Contact Limiting Breaking Current 6A
Insulation Creepage Between Contact & Coil 4mm, .157in
Coil Power Rating Class 150 – 200mW
Contact Limiting Short-Time Current 6A
Coil Special Features UL Coil Insulation Class F
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Insulation Initial Resistance 10000MΩ
Coil Voltage Rating 6VDC
Contact Voltage Rating 250VAC
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Limiting Making Current 30A
Coil Magnetic System Monostable, DC
Contact Switching Voltage (Max) 400VAC
Coil Resistance 180Ω
Coil Power Rating DC 200mW
Insulation Creepage Class 3 – 5.5mm
Relay Mounting Type Printed Circuit Board
Packaging Method Tube, Box & Tube
実装方法 Tube, Box & Tube
Power Relay Type Standard
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTIII

Alternative Descriptions

General Purpose Relays SPST-NO 6VDC | Rapid Electronics
TE Connectivity Power/Signal Relay SPST Momentary 0.033 | Distrelec
POWER RELAY 6V 6A 1NO THT | TTI Europe
Re032006 Rohs Compliant: Yes |Schrack Te Connectivity 2-1393217-0 | Newark Electronics
Electromechanical Relay SPST-NO 15A 6VDC 180Ohm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1393217-0?

Additional datasheets, footprints and schematics for 2-1393217-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393217-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1393217-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393217-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1393217-0 fall under?

The 2-1393217-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1393217-0 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393217-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1393217-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1393217-0 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Farnell have stock available or on a lead time for 2-1393217-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1393217-0 often in real-time on the comparison pages.

What if I can't find stock of 2-1393217-0?

You can fill out our help required form which you can use to request a quote for 2-1393217-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay