Status: | Unknown |
---|---|
Series: | V23057 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | V23057 Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 1.2kohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
External Depth | 28mm |
External Height | 10.8mm |
External Width | 25mm |
Nom Operating Power | 480mW |
Relay Type | Power |
POWER RELAY 24V 8A 1CO THT HOR | TTI Europe |
V23057-A0006-A401 |Schrack Te Connectivity 2-1393215-5 | Newark Electronics |
General Purpose Relays 8 AMP 24VDC SPDT | Sager |
Electromechanical Relay SPDT 8A 24VDC 1.2KOhm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1393215-5?
Additional datasheets, footprints and schematics for 2-1393215-5 are listed on our Part Details page. You can also find images and similar parts to 2-1393215-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393215-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393215-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393215-5 fall under?
The 2-1393215-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393215-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393215-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393215-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393215-5 have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 2-1393215-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393215-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1393215-5?
You can fill out our help required form which you can use to request a quote for 2-1393215-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.