Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23057A 6A201,
V23057-A0006-A201 |
Prices starting from US$12.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.38
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$15.73
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$20.88
|
114
in stock
|
Buy Now | |
element14
from US$14.71
|
114
in stock
|
Buy Now | |
Farnell
from US$18.75
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$24.80
|
1
in stock
|
Buy Now | |
RS
from US$15.65
|
-
|
Buy Now | |
Future Electronics
from US$19.66
|
-
|
Buy Now | |
Avnet America
from US$16.86
|
-
|
Buy Now | |
RS Americas
from US$17.79
|
-
|
Buy Now | |
Boersig
from US$16.34
|
-
|
Buy Now | |
TTI Europe
from US$12.46
|
-
|
Buy Now | |
Sager
from US$23.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Class | 0 – 2A, 5 – 10A, 2 – 5A |
---|---|
Terminal Type | PCB-THT |
Contact Material | AgNi |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 1 |
Insulation Clearance Class | 2.5 – 4mm |
Coil Voltage Rating | 24VDC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 480mW |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class B |
Coil Resistance | 1200Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
General Purpose Relays V23057A 6A201 KARTENRELAIS | Rapid Electronics |
Power Relay, Spdt, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 8A, 250VAC, TH | element14 |
TE Connectivity - Schrack PCB Power Relay V23057 1CO 8A DC 24V 1.2kOhm | Distrelec |
PCB Relay SPDT horiz,8A 24Vdc,AgNi 20 | RS |
Card E Series 1.2 kOhms SPDT-NO 480 mW Through Hole Power PCB Relay | Future Electronics |
Electromechanical Relay SPDT 15A 24VDC 1.2KOhm Through Hole | Avnet America |
Shrack, PCB Relay SPDT horiz,8A 24Vdc, AgNi 20 | TE Connectivity 2-1393215-3 | RS Americas |
POWER RELAY 24V 8A 1CO THT | TTI Europe |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 2-1393215-3?
Additional datasheets, footprints and schematics for 2-1393215-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393215-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393215-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393215-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393215-3 fall under?
The 2-1393215-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393215-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393215-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393215-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393215-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2-1393215-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393215-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393215-3?
You can fill out our help required form which you can use to request a quote for 2-1393215-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.