Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1393215-1,
V23057A 6A101 |
Prices starting from US$6.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.78
|
49
in stock
|
Buy Now | |
element14
from US$19.08
|
1,311
in stock
|
Buy Now | |
Rapid Electronics
from US$13.90
|
1,252
in stock
|
Buy Now | |
TTI Europe
from US$8.58
|
880
in stock
|
Buy Now | |
Schukat Electronic
from US$6.95
|
430
in stock
|
Buy Now | |
Boersig
from US$16.73
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.26
|
38
in stock
|
Buy Now | |
Conrad
from US$23.39
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$18.60
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$14.41
|
-
|
Buy Now | |
RS Americas
from US$19.68
|
-
|
Buy Now | |
Distrelec
from US$14.91
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 5A |
---|---|
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Material | AgNi0.15 |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 480mW |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
RELAY, SPDT, 250VAC, 5A | element14 |
POWER RELAY 24V 5A 1CO THT HOR | TTI Europe |
Relay SPDT 5A 24V 1200R Horizontal | Schukat Electronic |
Relay power 8A 24VDC PCB | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Additional technical information: Type of relay mounting: PCBsealing class: RTIIIcontact numbers of poles: 1magnet system: Monostable, DC | Conrad |
Power Relay SPDT-NO/NC 400VAC 24VDC Through Hole Box/Tube | Avnet Abacus |
V23057-A0006-A101 | TE Connectivity 2-1393215-1 | RS Americas |
TE Connectivity - Schrack PCB Power Relay V23057 1CO 5A DC 24V 1.2kOhm | Distrelec |
General Purpose Relays V23057-A0006-A101 | Sager |
Where can I find additional details, specifications and documents for a 2-1393215-1?
Additional datasheets, footprints and schematics for 2-1393215-1 are listed on our Part Details page. You can also find images and similar parts to 2-1393215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393215-1 fall under?
The 2-1393215-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393215-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393215-1 have stock available?
Authorised distributors including element14, Rapid Electronics, TTI Europe, Schukat Electronic and RS have stock available or on a lead time for 2-1393215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393215-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1393215-1?
You can fill out our help required form which you can use to request a quote for 2-1393215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.