Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1393203-8,
V23148-A1007-A101 |
Product Weight | .335oz, 9.5g |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 16A, 2 – 5A |
Contact Number of Poles | 1 |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Length Class (Mechanical) | 20 – 25mm |
Insulation Clearance Between Contact & Coil | 3.5mm, .138in |
Product Width | 16.21mm, .638in |
Product Height | .587in, 14.9mm |
Height Class (Mechanical) | 14 – 15mm |
Product Length | .834in, 21.2mm |
Width Class (Mechanical) | 16 – 20mm |
Insulation Clearance Class | 2.5 – 4mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Making Current | 12A |
Insulation Creepage Between Contact & Coil | 3.5mm, .138in |
Coil Power Rating Class | 400 – 500mW |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 1280Ω |
Contact Limiting Breaking Current | 5A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Power Rating DC | 450mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
TE Connectivity V23148-A1007-A101 Power/Signal Relay 1 F | Distrelec |
General Purpose Relays V23148-A1007-A101 |Amp Te Connectivity 2-1393203-8 | Newark Electronics |
Electromechanical Relay SPDT 12A 24VDC 1.28KOhm Through Hole | Avnet America |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays V23148-A1007-A101 | Sager |
POWER RELAY, SPDT, 24VDC, 5A, THT | Farnell |
Where can I find additional details, specifications and documents for a 2-1393203-8?
Additional datasheets, footprints and schematics for 2-1393203-8 are listed on our Part Details page. You can also find images and similar parts to 2-1393203-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393203-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393203-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393203-8 fall under?
The 2-1393203-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393203-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393203-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393203-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393203-8 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 2-1393203-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393203-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1393203-8?
You can fill out our help required form which you can use to request a quote for 2-1393203-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.