Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393194-4 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Product Weight | .318oz, 9g |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 3A |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Current Class | 2 – 5A, 16A |
Contact Material | Ag |
Product Height | .579in, 14.7mm |
Product Width | 10.2mm, .4in |
Width Class (Mechanical) | 10 – 12mm |
Height Class (Mechanical) | 14 – 15mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | .126in, 3.2mm |
Product Length | .717in, 18.2mm |
Length Class (Mechanical) | 16 – 20mm |
Coil Voltage Rating | 3VDC |
Coil Power Rating DC | 200mW |
Coil Power Rating Class | 150 – 200mW |
Insulation Creepage Between Contact & Coil | .252in, 6.4mm |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Resistance | 45Ω |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Contact Limiting Short-Time Current | 3A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC, 30VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Special Features | Sensitive Version |
Contact Limiting Continuous Current | 3A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 85 – 105°C |
General Purpose Relays T77V1D3-03 | Sager |
Where can I find additional details, specifications and documents for a 2-1393194-4?
Additional datasheets, footprints and schematics for 2-1393194-4 are listed on our Part Details page. You can also find images and similar parts to 2-1393194-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393194-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393194-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393194-4 fall under?
The 2-1393194-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393194-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393194-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393194-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393194-4 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 2-1393194-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393194-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1393194-4?
You can fill out our help required form which you can use to request a quote for 2-1393194-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.