Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393144-2 |
Product Weight | 51g, 1.799oz |
---|---|
Contact Number of Poles | 2 |
Contact Material | AgCdO |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 15A |
Product Height | 1.4in, 35.56mm |
Product Length | 1.111in, 28.2mm |
Width Class (Mechanical) | 20 – 25mm |
Product Width | .858in, 21.8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 30 – 40mm |
Coil Voltage Rating | 120VAC |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Actuating System | AC |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Power Rating AC | 1.35VA |
Coil Special Features | Electrical Indicator, UL Coil Insulation Class B, LED |
Coil Power Rating Class | 1 – 2VA |
Contact Limiting Short-Time Current | 15A |
Contact Limiting Making Current | 15A |
Coil Resistance | 3900Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Continuous Current | 15A |
Contact Limiting Breaking Current | 15A |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, AC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tray, Package |
Packaging Method | Package, Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
K10 Series Miniature Relay with Polycarbonate Dust Cover Neon/LED 2-Form C (CO) 120 VAC 3900 Ohm 1.35 VA Silver Cadmium Oxide PC Board Mount | Avnet America |
TE Connectivity K10L-11A55-120 K10/K20 General Purpose R | Distrelec |
Where can I find additional details, specifications and documents for a 2-1393144-2?
Additional datasheets, footprints and schematics for 2-1393144-2 are listed on our Part Details page. You can also find images and similar parts to 2-1393144-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393144-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393144-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393144-2 fall under?
The 2-1393144-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393144-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393144-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393144-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393144-2 have stock available?
Authorised distributors including Avnet America and Distrelec have stock available or on a lead time for 2-1393144-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393144-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1393144-2?
You can fill out our help required form which you can use to request a quote for 2-1393144-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.