Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393143-5 |
Body Material | Polyester |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Terminal Length | 4.57mm, .18in |
Socket Type | Printed Circuit Board |
Pole Configuration | 4 |
Contact Plating Material | Tin |
Mounting Type | Printed Circuit Board |
For Use With | R10 Relays |
Product Type | Socket |
Terminal Configuration | PC Stag |
Accessory Type | Socket |
Number of Pins | 16 |
Relay Sockets&hardware 4 Pole Pc Stag Scket |Amp Te Connectivity 2-1393143-5 | Newark Electronics |
Conn Relay Socket SKT 12 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Relay Accessories | RS Americas |
Relay Sockets & Hardware 4 POLE PC STAG SCKET | Sager |
Where can I find additional details, specifications and documents for a 2-1393143-5?
Additional datasheets, footprints and schematics for 2-1393143-5 are listed on our Part Details page. You can also find images and similar parts to 2-1393143-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393143-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393143-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393143-5 fall under?
The 2-1393143-5 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1393143-5 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393143-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393143-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393143-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 2-1393143-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393143-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1393143-5?
You can fill out our help required form which you can use to request a quote for 2-1393143-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.