Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393143-0 |
Body Material | Nylon |
---|---|
Grounding Provision | Without |
Pole Configuration | 3 |
Contact Base Material | Spring Brass |
Terminal Length | 5.54mm, .218in |
Socket Type | Printed Circuit Board |
Contact Plating Material | Tin |
Mounting Type | Printed Circuit Board |
For Use With | KUP93 Relays |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | PC |
Number of Pins | 11 |
Relay Socket,10 Pin,2 Pole, PCB, R10 Series, Polyester,2-1393143-4 | TE Connectivity 2-1393143-0 | RS Americas |
Conn Relay Socket SKT Solder ST Thru-Hole | Avnet America |
Relay Sockets & Hardware SOCKET NYL 10A FOR KUP SER | Sager |
Where can I find additional details, specifications and documents for a 2-1393143-0?
Additional datasheets, footprints and schematics for 2-1393143-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393143-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393143-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393143-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393143-0 fall under?
The 2-1393143-0 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1393143-0 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393143-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393143-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393143-0 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 2-1393143-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393143-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1393143-0?
You can fill out our help required form which you can use to request a quote for 2-1393143-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.