Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393132-5 |
Auxiliary Switch Contact Arrangement | Without |
---|---|
Contact Current Rating | 25A |
Contact Base Material | Silver Cadmium Oxide |
Contact Arrangement | 3 Form X, 3PST-NO-DM |
Pole Configuration | 3 |
Wire Size | 16 – 8AWG, 1.31 – 8.37mm² |
Coil Voltage (Max) | 12VDC |
Coil Voltage Rating | 12VDC |
Actuating System | DC |
Coil Resistance | 34Ω |
Agency Approval | CSA Certified, UL Recognized |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Mounting Plate | With |
Packaging Method | Individual |
Product Category | Electromechanical Relays |
Terminal Configuration | 8-32 Screw |
Product Classification | Relays - Contactors |
Molded | No |
Contactor Type | Definite Purpose |
Product Type | Contactor |
Arc Cover | With |
Coil Termination | 8-32 Screw, Quick Connect |
Relay, P25P42D22P1-12=ContactorS | TE Connectivity 2-1393132-5 | RS Americas |
Electromechanical Relay 3PST-NO-DM 25A 12VDC Plate Mount | Avnet America |
Contactors - Electromechanical CONTACTOR 12VDC 25A | Sager |
Where can I find additional details, specifications and documents for a 2-1393132-5?
Additional datasheets, footprints and schematics for 2-1393132-5 are listed on our Part Details page. You can also find images and similar parts to 2-1393132-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393132-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393132-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393132-5 fall under?
The 2-1393132-5 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2-1393132-5 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393132-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393132-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393132-5 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 2-1393132-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393132-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1393132-5?
You can fill out our help required form which you can use to request a quote for 2-1393132-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.