Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393122-6 |
Prices starting from US$20.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$28.74 |
126
|
Buy Now | |
Heilind Electronics | US$27.47 |
185
|
Buy Now | |
Rapid Electronics | US$27.74 |
126
|
Buy Now | |
Heilind Electronics Asia | US$27.47 |
61
|
Buy Now | |
Powell Electronics | US$25.93 |
35
|
Buy Now | |
Newark Electronics | US$28.24 |
-
|
Buy Now | |
Avnet America | US$20.10 |
-
|
Buy Now | |
RS Americas | US$24.78 |
-
|
Buy Now | |
Sager | US$26.66 |
-
|
Buy Now |
Product Weight | 1.587oz, 45g |
---|---|
Contact Current Rating (Max) | 2.5A |
Contact Number of Poles | 4 |
Contact Material | Ag |
Contact Arrangement | 4 Form C (CO) |
Contact Current Class | 2 – 5A, 16A |
Terminal Type | Plug-In, Solder |
Product Width | 21.8mm, .858in |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 38.1mm, 1.5in |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 1.111in, 28.2mm |
Height Class (Mechanical) | 30 – 40mm |
Contact Limiting Short-Time Current | 2.5A |
Contact Limiting Breaking Current | 2.5A |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 120VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Limiting Continuous Current | 2.5A |
Coil Resistance | 3900Ω |
Actuating System | AC |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Power Rating AC | 1.35VA |
Coil Special Features | Electrical Indicator, UL Coil Insulation Class B, Neon Indicator |
Coil Power Rating Class | 1 – 2VA |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 2.5A |
Contact Switching Load (Min) | 100mA @ 12V |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, AC |
Relay Mounting Type | Socket |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -45 – 70°C |
KHAU-17A11N-120=KH | Heilind Electronics |
General Purpose Relays 4PDT NEON IND 120VAC | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, KHAU, 4CO, AC, 120V | Distrelec |
General Purpose Relays 4Pdt Neon Ind 120Vac |Amp Te Connectivity 2-1393122-6 | Newark Electronics |
Electromechanical Relay 4PDT 5A 120VAC 3.9KOhm Socket | Avnet America |
Relay, General Purpose, Socketable, 4PDT, 120VAC, 3A, 240VAC, KHA Series | TE Connectivity 2-1393122-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1393122-6?
Additional datasheets, footprints and schematics for 2-1393122-6 are listed on our Part Details page. You can also find images and similar parts to 2-1393122-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393122-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393122-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393122-6 fall under?
The 2-1393122-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393122-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393122-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393122-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393122-6 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Heilind Electronics Asia and Powell Electronics have stock available or on a lead time for 2-1393122-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393122-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1393122-6?
You can fill out our help required form which you can use to request a quote for 2-1393122-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.