Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393118-4 |
Product Weight | 85g, 2.988oz |
---|---|
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 3 |
Terminal Type | Quick Connect, Solder |
Contact Arrangement | 3 Form C (3 CO) |
Contact Current Class | 16A, 5 – 10A |
Contact Material | AgCdO |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.405in, 35.7mm |
Product Height | 50mm, 1.97in |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 1.55in, 38.9mm |
Height Class (Mechanical) | 40 – 50mm |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Contact Voltage Rating | 240VAC |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Resistance | 100MΩ |
Coil Power Rating DC | 1125mW |
Relay Mounting Type | Socket |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 70°C |
Industrial Relays 3Pdt 10A 24Vdc Enclosed Relay |Amp Te Connectivity 2-1393118-4 | Newark Electronics |
Electromechanical Relay 3PDT 10A 24VDC 472Ohm Plain Case | Avnet America |
Industrial Relays 3PDT 10A 24VDC ENCLOSED RELAY | Sager |
Where can I find additional details, specifications and documents for a 2-1393118-4?
Additional datasheets, footprints and schematics for 2-1393118-4 are listed on our Part Details page. You can also find images and similar parts to 2-1393118-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393118-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393118-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393118-4 fall under?
The 2-1393118-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393118-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393118-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393118-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393118-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2-1393118-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393118-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1393118-4?
You can fill out our help required form which you can use to request a quote for 2-1393118-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.