Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393115-7 |
Prices starting from US$55.04
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$67.06
|
486
in stock
|
Buy Now | |
Rapid Electronics
from US$73.97
|
276
in stock
|
Buy Now | |
Chip One Stop
from US$69.70
|
276
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$67.06
|
162
in stock
|
Buy Now | |
Future Electronics
from US$59.56
|
-
|
Buy Now | |
Avnet America
from US$55.04
|
-
|
Buy Now | |
RS Americas
from US$83.95
|
-
|
Buy Now | |
Boersig
from US$76.46
|
-
|
Buy Now | |
Sager
from US$77.73
|
-
|
Buy Now | |
Farnell
from US$94.90
|
-
|
Buy Now |
Product Weight | 96g, 3.386oz |
---|---|
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Quick Connect, Solder |
Contact Material | AgCdO |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 10A |
Product Width | 35.7mm, 1.405in |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 38.9mm, 1.55in |
Product Height | 54.8mm, 2.157in |
Width Class (Mechanical) | 30 – 40mm |
Actuating System | AC |
Coil Resistance | 176Ω |
Coil Magnetic System | Bistable, 1 Coil |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Special Features | Magnetic Latching |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
KUL-11A15S-24 RELAY | Heilind Electronics |
General Purpose Relays KUL-11A15S-24=KU | Rapid Electronics |
Electromechanical Relay DPDT 10A 24VAC 176Ohm Socket | Avnet America |
Relay, E-Mech, Latching, DPDT, 10A, Ctrl-V 24AC, Vol-Rtg 240/28AC/DC, 9 Pin | TE Connectivity 2-1393115-7 | RS Americas |
General Purpose Relays 10 AMP 24VAC 2FORM C DPDT 2C/O | Sager |
Where can I find additional details, specifications and documents for a 2-1393115-7?
Additional datasheets, footprints and schematics for 2-1393115-7 are listed on our Part Details page. You can also find images and similar parts to 2-1393115-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393115-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393115-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393115-7 fall under?
The 2-1393115-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393115-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393115-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393115-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393115-7 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 2-1393115-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393115-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1393115-7?
You can fill out our help required form which you can use to request a quote for 2-1393115-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.