Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393114-4 |
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Rating (Max) | 10A |
Contact Arrangement | 2 Form A (NO) |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Solder, Quick Connect |
Contact Number of Poles | 2 |
Contact Special Features | 3mm Contact Gap |
Contact Material | AgCdO |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Length Class (Mechanical) | 40 – 50mm |
Insulation Clearance Class | 5 – 8mm |
Product Width | 38.9mm, 1.531in |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 35.7mm, 1.405in |
Product Length | 48.4mm, 1.906in |
Width Class (Mechanical) | 30 – 40mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating DC | 1800mW |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Contacts & Coil | 3750V, 3750Vrms |
Coil Power Rating Class | 1500mW |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Coil Resistance | 320Ω |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 3500Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 24VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 3750Vrms |
Relay Mounting Type | Panel Mount, Bracket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 75°C |
Environmental Ambient Temperature (Max) | 167°F, 75°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Power Relays | RS Americas |
Electromechanical Relay DPST-NO 10A 24VDC 320Ohm Bracket Mount | Avnet America |
General Purpose Relays DPST-NO 10Amp 24VDC GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 2-1393114-4?
Additional datasheets, footprints and schematics for 2-1393114-4 are listed on our Part Details page. You can also find images and similar parts to 2-1393114-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393114-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393114-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393114-4 fall under?
The 2-1393114-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393114-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393114-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393114-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393114-4 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 2-1393114-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393114-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1393114-4?
You can fill out our help required form which you can use to request a quote for 2-1393114-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.