Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393100-9 |
Product Weight | 10.794oz, 306g |
---|---|
Terminal Type | Solder |
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 4 |
Contact Material | AgCdO |
Contact Arrangement | 4 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Width Class (Mechanical) | 40mm |
Product Width | 1.779in, 45.2mm |
Product Height | 90.4mm, 3.559in |
Product Length | 2.406in, 61.1mm |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Voltage Rating | 110VDC |
Coil Special Features | Mechanically Latching |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 4560Ω |
Coil Power Rating DC | 2650mW |
Relay Mounting Type | Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 70 – 85°C |
Electromechanical Relay 4PDT 10A 110VDC 4.56KOhm Socket | Avnet America |
General Purpose Relays RELAY GP 4PDT 10A 110VDC | Sager |
Where can I find additional details, specifications and documents for a 2-1393100-9?
Additional datasheets, footprints and schematics for 2-1393100-9 are listed on our Part Details page. You can also find images and similar parts to 2-1393100-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393100-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393100-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393100-9 fall under?
The 2-1393100-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393100-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393100-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393100-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393100-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1393100-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393100-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1393100-9?
You can fill out our help required form which you can use to request a quote for 2-1393100-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.