Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-1393092-6,
CE0519-000, 2-1393092-6 |
Product Weight | 2.824oz, 80g |
---|---|
Terminal Type | Plug-In |
Contact Arrangement | 3 Form C (CO) |
Contact Number of Poles | 3 |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 10A |
Contact Current Class | 5 – 10A, 16A |
Contact Plating Material | Gold |
Product Width | 1.398in, 35.5mm |
Product Length | 35.6mm, 1.402in |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 35 – 40mm |
Product Height | 2.244in, 57mm |
Width Class (Mechanical) | 30 – 40mm |
Insulation Clearance Between Contact & Coil | 2.8mm, .11in |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Making Current | 20A |
Actuating System | AC |
Coil Resistance | 8300Ω |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating AC | 2VA |
Contact Limiting Breaking Current | 10A |
Coil Voltage Rating | 230VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Contact Switching Load (Min) | 1mA @ .02V |
Contact Switching Voltage (Max) | 400VAC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
実装方法 | Carton |
Packaging Method | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 50°C, 122°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 0 – 50°C |
Operating Temperature Range | -40 – 50°C |
Mt336230 |Potter&brumfield Te Connectivity 2-1393092-6 | Newark Electronics |
General Purpose Relays MT336230 | Sager |
Where can I find additional details, specifications and documents for a 2-1393092-6?
Additional datasheets, footprints and schematics for 2-1393092-6 are listed on our Part Details page. You can also find images and similar parts to 2-1393092-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393092-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393092-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393092-6 fall under?
The 2-1393092-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393092-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393092-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393092-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393092-6 have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 2-1393092-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393092-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1393092-6?
You can fill out our help required form which you can use to request a quote for 2-1393092-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.