Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393028-3 |
Prices starting from US$13.10
Case Color | Black |
---|---|
Product Weight | 1.38oz, 35g |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 43.1 x 15.2 x 31.7mm, 1.697 x .598 x 1.248in |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Current (Min) | .05A |
Output Voltage (Max) | 120V |
Output Current Rating | .05 – 3Arms |
Output Voltage Rating (AC Relays) | 12 - 120Vrms |
Input Voltage Typical | 15VDC |
Input Voltage | 9 – 18VDC |
Relay Housing Style | Industry Standard |
Coupling | Optical |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | No |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
I/O Modules 15VDC Input 3A 24-280AC out Blk | Rapid Electronics |
I/O Modules 15Vdc Input 3A 24-280Ac Out Blk |Amp Te Connectivity 2-1393028-3 | Newark Electronics |
Input/Output Modules 4-Pin | Avnet America |
Where can I find additional details, specifications and documents for a 2-1393028-3?
Additional datasheets, footprints and schematics for 2-1393028-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393028-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393028-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393028-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393028-3 fall under?
The 2-1393028-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393028-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393028-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393028-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393028-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2-1393028-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393028-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393028-3?
You can fill out our help required form which you can use to request a quote for 2-1393028-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.