Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393028-0 |
Product Weight | .87oz, 22.1g |
---|---|
Case Color | White |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.717 x .406 x 1.004in, 43.6 x 10.3 x 25.5mm |
Output Voltage (Max) | 30V |
Output Current Rating | 0.05A |
Input Voltage | 3 – 32VDC |
Output Voltage Rating (DC Relays) | 30VDC |
Input Voltage Typical | 24VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Logic Voltage | 5VDC |
Relay Housing Style | Slimline |
Coupling | Optical |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | Yes |
Power Relay Type | Solid State |
Output Type | DC |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
I/O Modules 3.3-32VDC Input 5VDC out white case | Sager |
I/O Modules Idcm-5 = Slim Pcb Mount,5Vdc L |Amp Te Connectivity 2-1393028-0 | Newark Electronics |
I/O Modules IDCM-5 = SLIM PCB MOUNT 5VDC L | Rapid Electronics |
Relay SSR 34mA 32V DC-IN 0.05A 30V DC-OUT 5-Pin Slim Line | Avnet America |
Where can I find additional details, specifications and documents for a 2-1393028-0?
Additional datasheets, footprints and schematics for 2-1393028-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393028-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393028-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393028-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393028-0 fall under?
The 2-1393028-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393028-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393028-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393028-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393028-0 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2-1393028-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393028-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1393028-0?
You can fill out our help required form which you can use to request a quote for 2-1393028-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.