Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .0065oz, .185g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | .79mm, .031in |
Overall Length | .765in, 19.43mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Stud Size | M4, #8 |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals Smp 0-0326741-0 |Amp Te Connectivity 2-1377173-9 | Newark Electronics |
Spade Tongue Terminal 14-16AWG Tin Bag | Avnet America |
Smp 0-0326741-0 | TE Connectivity 2-1377173-9 | RS Americas |
TE Connectivity SMP 0-0326741-0 Terminals SMP 0-0326741- | Distrelec |
Where can I find additional details, specifications and documents for a 2-1377173-9?
Additional datasheets, footprints and schematics for 2-1377173-9 are listed on our Part Details page. You can also find images and similar parts to 2-1377173-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1377173-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1377173-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1377173-9 fall under?
The 2-1377173-9 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-1377173-9 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1377173-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1377173-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1377173-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Farnell have stock available or on a lead time for 2-1377173-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1377173-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1377173-9?
You can fill out our help required form which you can use to request a quote for 2-1377173-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.