Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .966g, .034oz |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 23.37mm, .92in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-021 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 194°F, 90°C |
CRIMP TERMINALS - RING TONGUE | Farnell |
Spade Tongue Terminal 16-22AWG Tin Bag | Avnet America |
Smp 0-0034165-0 | TE Connectivity 2-1377173-7 | RS Americas |
TE Connectivity SMP 0-0034165-0 Terminals SMP 0-0034165- | Distrelec |
Where can I find additional details, specifications and documents for a 2-1377173-7?
Additional datasheets, footprints and schematics for 2-1377173-7 are listed on our Part Details page. You can also find images and similar parts to 2-1377173-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1377173-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1377173-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1377173-7 fall under?
The 2-1377173-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-1377173-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1377173-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1377173-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1377173-7 have stock available?
Authorised distributors including Chip One Stop, Farnell, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 2-1377173-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1377173-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1377173-7?
You can fill out our help required form which you can use to request a quote for 2-1377173-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.