Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-1377173-6,
A06024-000 |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
3,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
3,600
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .562g, .0198oz |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 19.43mm, .765in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Stud Size | M3.5, #6 |
Insulated | Yes |
Shape Description | SPADE-021 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminals Smp 0-0322994-0 |Amp Te Connectivity 2-1377173-6 | Newark Electronics |
Terminals SMP 0-0322994-0 | Rapid Electronics |
TE Connectivity SMP 0-0322994-0 Terminals SMP 0-0322994- | Distrelec |
Spade Tongue Terminal 14-16AWG Tin Bag | Avnet America |
Smp 0-0322994-0 | TE Connectivity 2-1377173-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1377173-6?
Additional datasheets, footprints and schematics for 2-1377173-6 are listed on our Part Details page. You can also find images and similar parts to 2-1377173-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1377173-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1377173-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1377173-6 fall under?
The 2-1377173-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-1377173-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1377173-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1377173-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1377173-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1377173-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1377173-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1377173-6?
You can fill out our help required form which you can use to request a quote for 2-1377173-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.