Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .0054oz, .155g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Overall Length | 22.225mm, .875in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-025 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 194°F, 90°C |
Smp 0-0324169-0 | TE Connectivity 2-1377173-2 | RS Americas |
Spade Tongue Terminal 16-22AWG Tin Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-1377173-2?
Additional datasheets, footprints and schematics for 2-1377173-2 are listed on our Part Details page. You can also find images and similar parts to 2-1377173-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1377173-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1377173-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1377173-2 fall under?
The 2-1377173-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-1377173-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1377173-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1377173-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1377173-2 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 2-1377173-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1377173-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1377173-2?
You can fill out our help required form which you can use to request a quote for 2-1377173-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.