Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-1377173-0,
E69457-000 |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
TE Store
from US$0.77
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .0278oz, .791g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 23.37mm, .92in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 194°F, 90°C |
Terminals Smp 0-0034156-0 |Amp Te Connectivity 2-1377173-0 | Newark Electronics |
Terminals SMP 0-0034156-0 | Rapid Electronics |
TE Connectivity SMP 0-0034156-0 Terminals SMP 0-0034156- | Distrelec |
Spade Tongue Terminal 16-22AWG Tin Bag | Avnet America |
Smp 0-0034156-0 | TE Connectivity 2-1377173-0 | RS Americas |
Special Order: SMP 0-0034156-0 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Flange Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 2-1377173-0 | Internal Number: 2-1377173-0 | Alias Number: AMPS-2-1377173-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1377173-0?
Additional datasheets, footprints and schematics for 2-1377173-0 are listed on our Part Details page. You can also find images and similar parts to 2-1377173-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1377173-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1377173-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1377173-0 fall under?
The 2-1377173-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-1377173-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1377173-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1377173-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1377173-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1377173-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1377173-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1377173-0?
You can fill out our help required form which you can use to request a quote for 2-1377173-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.