Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 6.351g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 6AWG, 13 – 15mm², 20800 – 33100CMA |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | .232in, 5.893mm |
Overall Length | 31.65mm, 1.246in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Small Pack |
Stud Size | M8, 5/16 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-049 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Terminals Smp 0-0033466-0 |Amp Te Connectivity 2-1377172-2 | Newark Electronics |
Connector Accessories Small Pack | Avnet America |
Smp 0-0033466-0 | TE Connectivity 2-1377172-2 | RS Americas |
TE Connectivity SMP 0-0033466-0 Terminals SMP 0-0033466- | Distrelec |
Special Order: SMP 0-0033466-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 2-1377172-2 | Internal Number: 2-1377172-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1377172-2?
Additional datasheets, footprints and schematics for 2-1377172-2 are listed on our Part Details page. You can also find images and similar parts to 2-1377172-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1377172-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1377172-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1377172-2 fall under?
The 2-1377172-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-1377172-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1377172-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1377172-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1377172-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and TE Store have stock available or on a lead time for 2-1377172-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1377172-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1377172-2?
You can fill out our help required form which you can use to request a quote for 2-1377172-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.