Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 9A |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Height | .55in, 14.1mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Mating Post Length | .248in, 6.3mm |
Width | .555in, 14.1mm |
Length | 16.6mm, .653in |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Tab, Pin |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power Connector Plug 3 Position Straight Angle Through Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-1376421-3?
Additional datasheets, footprints and schematics for 2-1376421-3 are listed on our Part Details page. You can also find images and similar parts to 2-1376421-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1376421-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1376421-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1376421-3 fall under?
The 2-1376421-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1376421-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1376421-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1376421-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1376421-3 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 2-1376421-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1376421-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1376421-3?
You can fill out our help required form which you can use to request a quote for 2-1376421-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.