2-1376393-3 Power Connectors by TE Connectivity

5MM POWER KEY 6P PLUG HSG BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Powell Electronics
Powell Electronics
from US$0.38
2,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for Boersig
Boersig
from US$0.31
-
Buy Now

Specifications

Number of Positions 6
Row-to-Row Spacing .244in, 6.2mm
Number of Rows 2
Contact Base Material Copper Alloy
Contact Retention Without
Contact Current Rating (Max) 10A
Width 16.2mm, .638in
Height .622in, 15.8mm
Accepts Wire Insulation Diameter Range 1.7 – 3.1mm, .067 – .122in
Length 20mm, .787in
Operating Voltage 300VAC
Centerline (Pitch) .197in, 5mm
UL Flammability Rating UL 94V-0
Housing Color Blue
Housing Material Nylon 6/6 GF
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL, CSA
Agency/Standard Number E28476
UL Rating Recognized
CSA File Number LR 7189
Mating Alignment Type Keyed
Mating Retention With
Strain Relief Without
PCB Mount Retention Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Type Latch
Mating Alignment With
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With Receptacle Housing
Packaging Method Bag
Packaging Quantity 500
Housing Type Plug
Product Type Housing
Connector System Wire-to-Board
Sealable No
Contact Type Receptacle
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1376393-3?

Additional datasheets, footprints and schematics for 2-1376393-3 are listed on our Part Details page. You can also find images and similar parts to 2-1376393-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1376393-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1376393-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1376393-3 fall under?

The 2-1376393-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1376393-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1376393-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1376393-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1376393-3 have stock available?

Authorised distributors including Powell Electronics, Avnet America and Boersig have stock available or on a lead time for 2-1376393-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1376393-3 often in real-time on the comparison pages.

What if I can't find stock of 2-1376393-3?

You can fill out our help required form which you can use to request a quote for 2-1376393-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay