Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 4 |
---|---|
Row-to-Row Spacing | .244in, 6.2mm |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Height | 16.2mm |
Width | 15.8mm |
Length | 16.2mm |
Operating Voltage | 300VAC |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon 6/6 |
Circuit Identification Feature | Without |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Header: 1376386 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Connector System | Wire-to-Board |
Housing Type | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 2-1376392-4?
Additional datasheets, footprints and schematics for 2-1376392-4 are listed on our Part Details page. You can also find images and similar parts to 2-1376392-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1376392-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1376392-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1376392-4 fall under?
The 2-1376392-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1376392-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1376392-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1376392-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1376392-4 have stock available?
There is no stock from authorised distributors for 2-1376392-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1376392-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1376392-4?
You can fill out our help required form which you can use to request a quote for 2-1376392-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.