Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Current Rating (Max) | 10A |
Contact Base Material | Copper Alloy |
Wire Size | 434.18 – 2466.91CMA, 24 – 16AWG, .205 – 1.31mm² |
Width | .638in, 16.2mm |
Height | .378in, 9.6mm |
Accepts Wire Insulation Diameter Range | .067 – .122in, 1.7 – 3.1mm |
Length | .984in, 25mm |
Operating Voltage | 300VAC |
Housing Color | Blue |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .197in, 5mm |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Housing |
Housing Type | Plug |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 2-1376390-3?
Additional datasheets, footprints and schematics for 2-1376390-3 are listed on our Part Details page. You can also find images and similar parts to 2-1376390-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1376390-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1376390-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1376390-3 fall under?
The 2-1376390-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1376390-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1376390-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1376390-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1376390-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1376390-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1376390-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1376390-3?
You can fill out our help required form which you can use to request a quote for 2-1376390-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.