Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Loaded Positions | 2 |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Termination Resistance | 12mΩ |
Housing Color | Natural |
Housing Material | 6/6 Nylon GF |
Centerline (Pitch) | 7.5mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Kinked Legs |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C |
Headers & Wire Housings 2.5 Sdl Std Hdr Assy 2/4P |Amp Te Connectivity 2-1376274-1 | Newark Electronics |
TE Connectivity 2.5 SDL STD HDR ASSY 2/4P Headers & Wire | Distrelec |
Where can I find additional details, specifications and documents for a 2-1376274-1?
Additional datasheets, footprints and schematics for 2-1376274-1 are listed on our Part Details page. You can also find images and similar parts to 2-1376274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1376274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1376274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1376274-1 fall under?
The 2-1376274-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1376274-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1376274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1376274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1376274-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 2-1376274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1376274-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1376274-1?
You can fill out our help required form which you can use to request a quote for 2-1376274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.