Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 28 |
---|---|
Number of Rows | 1 |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 7A |
Connector Height | .26in, 6.6mm |
Wire Size | .13 – .33mm², 26 – 22AWG |
コネクタの高さ | 6.6mm |
Connector Length | 2.82in, 71.63mm |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Natural |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Mates with Specified MTA .100 Headers, Similar Competitive Notched Headers & CST .100 Shrouded Headers |
Comment | Accepts Rec Contact p/n 1375819 & MTA-100 Keying Plug P/N 641994-1, Not interchangeable with CST-100 contacts and housings. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings Rcpt 28P Cst-100 Ii |Amp Te Connectivity 2-1375820-8 | Newark Electronics |
Headers&Wire Housings RCPT 28P CST-100 II | Rapid Electronics |
TE Connectivity CST-100 II HOUSING 28 POS Board Connecto | Distrelec |
Conn Housing RCP 28 POS 2.54mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 2-1375820-8?
Additional datasheets, footprints and schematics for 2-1375820-8 are listed on our Part Details page. You can also find images and similar parts to 2-1375820-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1375820-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1375820-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1375820-8 fall under?
The 2-1375820-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1375820-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1375820-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1375820-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1375820-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1375820-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1375820-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1375820-8?
You can fill out our help required form which you can use to request a quote for 2-1375820-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.