2-1367703-1 PCB Connectors by TE Connectivity

R/A AMC Conn,Style B+,SnPb,w/Pegs

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.35

Distributor Stock
Logo for Newark
Newark
from US$28.90
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$27.35
-
Buy Now

Specifications

Number of Positions 170
Number of Dual Positions 85
Row-to-Row Spacing 1.9mm, .075in
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
Centerline (Pitch) .0029in, .075mm
Connector Mounting Type Board Mount
Circuit Application Signal
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Sealable No
Operating Temperature Range 14 – 158°F, -10 – 70°C

Alternative Descriptions

R/A Amc Conn,style B+,snpb,w/Pegs |Te Connectivity 2-1367703-1 | Newark Electronics
R/A AMC CONN,STYLE B+,SNPB,W/PEGS | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1367703-1?

Additional datasheets, footprints and schematics for 2-1367703-1 are listed on our Part Details page. You can also find images and similar parts to 2-1367703-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1367703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1367703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1367703-1 fall under?

The 2-1367703-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Card Edge Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-1367703-1 when available in the Card Edge Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1367703-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1367703-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1367703-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1367703-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1367703-1 often in real-time on the comparison pages.

What if I can't find stock of 2-1367703-1?

You can fill out our help required form which you can use to request a quote for 2-1367703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay