Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
TE Store
from US$0.19
|
862
in stock
|
Buy Now | |
Conrad
from US$0.56
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
34
in stock
|
Buy Now | |
Boersig
from US$0.25
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Natural |
Material | PBT GF |
Keying | B |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | Without |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MQS ABDECKKAPPE 12P Protection & Strain Relief Accessory Type: Cover Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Natural Primary Product Material: PBT GF Cover 180° Without Natural | Automotive Connector Cap & Cover | Part Number: 2-1355524-3 | Internal Number: 2-1355524-3 | PBT GF | TE Connectivity | TE Store |
Additional technical information: Cable output angle: 180°(in-line) Coding: BMaterial: PBT GFconnector system: Wire-to-PCB, cable-to-deviceAccessories Type: Cover – cable output | Conrad |
Automotive Connectors MQS ABDECKKAPPE 12P | Rapid Electronics |
Automotive Connectors Mqs Abdeckkappe 12P |Amp Te Connectivity 2-1355524-3 | Newark Electronics |
Connector Accessories Cover Natural | Avnet America |
CAP, MICROPOWER, 12WAY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | Micro-Power & Power Quadlok Connector Systems |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-1355524-3?
Additional datasheets, footprints and schematics for 2-1355524-3 are listed on our Part Details page. You can also find images and similar parts to 2-1355524-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1355524-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1355524-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1355524-3 fall under?
The 2-1355524-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2-1355524-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1355524-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1355524-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1355524-3 have stock available?
Authorised distributors including TE Store, Conrad, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 2-1355524-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1355524-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1355524-3?
You can fill out our help required form which you can use to request a quote for 2-1355524-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.