2-1355181-8

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1355181-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1355181-8
Series Information for 2-1355181-8 - TE Connectivity
  • Status: Active
  • Product Code: 1150
  • Global Product Line: 405
  • GPL Description: Appliances

Description

DUOPLUG2,5HSG 8P 6X

Specifications

Keying Between Cavity Locations:
4-Mar
Connector Contact Load Condition:
Fully Loaded
PCB Mount Orientation:
Right Angle
Card Entry Style:
Side
Number of Rows:
1
Number of Positions:
8
Contact Current Rating (Max):
2A
Contact Type:
Socket
Contact Mating Area Plating Material:
Pre-Tin
Contact Retention Within Housing:
Without
Contact Mating Area Plating Material Thickness:
5 – 12µm
Contact Base Material:
CuSn4
Height:
7.35mm
Accepts Wire Insulation Diameter Range:
1.3mm, .051in
Card Slot Depth:
5mm
PCB Thickness (Recommended):
1.5mm, .059in
Wire Size:
.35mm², 22AWG
Operating Voltage:
63V
Housing Entry Configuration:
Both Ends Closed
Centerline (Pitch):
.098in, 2.5mm
Housing Color:
Natural
Housing Material:
PBT
Mating Alignment:
With
Mating Retention:
With
Mating Alignment Type:
Keyed
Panel Mount Feature:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Packaging Method:
Carton
Packaging Quantity:
1680
Wire/Cable Type:
Discrete Wire
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Connector & Housing Type:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 230°F, -40 – 110°C

Compatibility

  • Compatible Parts: 549033-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
DUOPLUG2,5HSG 8P 6X
Avnet Europe
DUOPLUG2,5HSG 8P 6X