Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
1,260
in stock
|
Buy Now | |
TE Store
from US$0.88
|
25,116
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
2,315
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
2,315
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1,260
in stock
|
Buy Now | |
element14
from US$0.64
|
1,260
in stock
|
Buy Now | |
CoreStaff
from US$0.67
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Cavities | 3 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Height | 1.208in, 30.69mm |
Width | .372in, 9.45mm |
Length | 10.2mm, .401in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Black |
CSA File Number | LR7189 |
CSA Rating | Certified |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 900 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 2000 |
Product Type | Connector |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D2100 TAB HSG 3P F/H Y Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 3 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 2-1318117-3 | Internal Number: 2-1318117-3 | .098" | TE Connectivity | TE Store |
Headers&Wire Housings TAB HSG 3P F/H Y D2100 | Rapid Electronics |
TE Connectivity DYNAMIC D2100 TAB HSG 3P F/H Y Headers & | Distrelec |
Connector Housing, Plug, 3Pos, 2.5Mm Rohs Compliant: Yes |Amp Te Connectivity 2-1318117-3 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 3POS, 2.5MM | element14 |
Conn Housing M 3 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic 2000 Series |
RoHS: | Unknown |
Product Range | Dynamic 2000 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 2.5mm |
For Use With | AMP Dynamic 2000 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1318117-3?
Additional datasheets, footprints and schematics for 2-1318117-3 are listed on our Part Details page. You can also find images and similar parts to 2-1318117-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1318117-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1318117-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1318117-3 fall under?
The 2-1318117-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1318117-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1318117-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1318117-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1318117-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2-1318117-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1318117-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1318117-3?
You can fill out our help required form which you can use to request a quote for 2-1318117-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.