Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Stud Diameter | .169in, 4.3mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | 20.65mm, .813in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Pidg 16-14 Spade #8, Tape |Amp Te Connectivity 2-130532-1 | Newark Electronics |
PIDG, 16-14 Spade #8, Tape | TE Connectivity 2-130532-1 | RS Americas |
Rectangular Tongue Terminal 14-16AWG 20.65mm 6.35mm Tin Tape | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-130532-1?
Additional datasheets, footprints and schematics for 2-130532-1 are listed on our Part Details page. You can also find images and similar parts to 2-130532-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-130532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-130532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-130532-1 fall under?
The 2-130532-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-130532-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-130532-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-130532-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-130532-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 2-130532-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-130532-1 often in real-time on the comparison pages.
What if I can't find stock of 2-130532-1?
You can fill out our help required form which you can use to request a quote for 2-130532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.